Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R49FNTC

Description
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R49FNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R49FNTC-ND
Chip Resistor - Surface Mount CRCW06032R49FNTC-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.49 1% 200 Rt6 Rohs Compliant Vishay - 48P8635 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.49 1% 200 Rt6 Rohs Compliant Vishay
48P8635
Crcw0603 2.49 1% 200 Rt6 Rohs Compliant Vishay 48P8635
CRCW0603 2.49 1% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 2.49 1% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R49FNTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032R49FNTC
Chip Resistor - Surface Mount CRCW06032R49FNTC
RES SMD 2.49 OHM 1% 1/10W 0603

RES SMD 2.49 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06032R49FNTC-ND 48P8635 CRCW06032R49FNTC
Product Name Chip Resistor - Surface Mount Crcw0603 2.49 1% 200 Rt6 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details