Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R49FNTA

Description
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R49FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R49FNTA-ND
Chip Resistor - Surface Mount CRCW06032R49FNTA-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06032R49FNTA - CRCW06032R49FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032R49FNTA
CRCW06032R49FNTA
CRCW06032R49FNTA CRCW06032R49FNTA
CRCW06032R49FNTA

CRCW06032R49FNTA

Supplier's Site
Resistor, Thick Film, 2.49 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.49 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4006
Resistor, Thick Film, 2.49 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4006
RESISTOR, THICK FILM, 2.49 OHM, 100mW, 1%, FULL REEL; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.49 OHM, 100mW, 1%, FULL REEL; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R49FNTA-ND CRCW06032R49FNTA 07J4006
Product Name Chip Resistor - Surface Mount CRCW06032R49FNTA Resistor, Thick Film, 2.49 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details