Vishay Precision Group Chip Resistor - Surface Mount CRCW06032R49FNEA

Description
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.49HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49HTR-ND
Chip Resistor - Surface Mount 541-2.49HTR-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.49ohms 1% - CRCW06032R49FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.49ohms 1%
CRCW06032R49FNEA
Thick Film Resistors - SMD 1/10watt 2.49ohms 1% CRCW06032R49FNEA
Thick Film Resistors - SMD 1/10watt 2.49ohms 1%

Thick Film Resistors - SMD 1/10watt 2.49ohms 1%

Supplier's Site
Res, Thick Film, 2R49, 1%, 0.1W, 0603; Resistance Vishay - 52K8263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R49, 1%, 0.1W, 0603; Resistance Vishay
52K8263
Res, Thick Film, 2R49, 1%, 0.1W, 0603; Resistance Vishay 52K8263
RES, THICK FILM, 2R49, 1%, 0.1W, 0603; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R49, 1%, 0.1W, 0603; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.49HTR-ND CRCW06032R49FNEA 52K8263
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.49ohms 1% Res, Thick Film, 2R49, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details