Vishay Intertechnology, Inc. RES 2.49 OHM 1/10W 1% 0603 SMD CRCW06032R49FKEA

Description
RES 2.49ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.49ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1/10W 1% 0603 SMD - CRCW06032R49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1/10W 1% 0603 SMD
CRCW06032R49FKEA
RES 2.49 OHM 1/10W 1% 0603 SMD CRCW06032R49FKEA
RES 2.49ohm 1/10W 1% 0603 SMD

RES 2.49ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49HHDKR-ND
Chip Resistor - Surface Mount 541-2.49HHDKR-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49HHTR-ND
Chip Resistor - Surface Mount 541-2.49HHTR-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49HHCT-ND
Chip Resistor - Surface Mount 541-2.49HHCT-ND
2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2.49Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.49Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3005
Res, 2.49Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3005
RES, 2.49OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2.49OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R49FKEA 541-2.49HHDKR-ND 33AK3005
Product Name RES 2.49 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, 2.49Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers