Vishay Precision Group RES 2.43 OHM 1/10W 1% 0603 SMD CRCW06032R43FKEA

Description
RES 2.43ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.43ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 1/10W 1% 0603 SMD - CRCW06032R43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/10W 1% 0603 SMD
CRCW06032R43FKEA
RES 2.43 OHM 1/10W 1% 0603 SMD CRCW06032R43FKEA
RES 2.43ohm 1/10W 1% 0603 SMD

RES 2.43ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.43HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43HHDKR-ND
Chip Resistor - Surface Mount 541-2.43HHDKR-ND
2.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43HHTR-ND
Chip Resistor - Surface Mount 541-2.43HHTR-ND
2.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43HHCT-ND
Chip Resistor - Surface Mount 541-2.43HHCT-ND
2.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 2R43 1% Et1 E3 Rohs Compliant Vishay - 47P3541 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 2R43 1% Et1 E3 Rohs Compliant Vishay
47P3541
D11/crcw0603 100 2R43 1% Et1 E3 Rohs Compliant Vishay 47P3541
D11/CRCW0603 100 2R43 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 100 2R43 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R43FKEA 541-2.43HHDKR-ND 47P3541
Product Name RES 2.43 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 100 2R43 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details