Vishay Intertechnology, Inc. RES 2.40 OHM 1/10W 1% 0603 SMD CRCW06032R40FNTA

Description
RES 2.40ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/10W 1% 0603 SMD - CRCW06032R40FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/10W 1% 0603 SMD
CRCW06032R40FNTA
RES 2.40 OHM 1/10W 1% 0603 SMD CRCW06032R40FNTA
RES 2.40ohm 1/10W 1% 0603 SMD

RES 2.40ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R40FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R40FNTA-ND
Chip Resistor - Surface Mount CRCW06032R40FNTA-ND
2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.4 1% 200 Rt1 Rohs Compliant Vishay - 48P8628 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.4 1% 200 Rt1 Rohs Compliant Vishay
48P8628
Crcw0603 2.4 1% 200 Rt1 Rohs Compliant Vishay 48P8628
CRCW0603 2.4 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.4 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R40FNTA CRCW06032R40FNTA-ND 48P8628
Product Name RES 2.40 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.4 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details