Vishay Intertechnology, Inc. RES 2.40 OHM 1/10W 1% 0603 SMD CRCW06032R40FKEA

Description
RES 2.40ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/10W 1% 0603 SMD - CRCW06032R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/10W 1% 0603 SMD
CRCW06032R40FKEA
RES 2.40 OHM 1/10W 1% 0603 SMD CRCW06032R40FKEA
RES 2.40ohm 1/10W 1% 0603 SMD

RES 2.40ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40HHTR-ND
Chip Resistor - Surface Mount 541-2.40HHTR-ND
2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40HHCT-ND
Chip Resistor - Surface Mount 541-2.40HHCT-ND
2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40HHDKR-ND
Chip Resistor - Surface Mount 541-2.40HHDKR-ND
2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 2R4, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R4, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5216
Res, Aec-Q200, 2R4, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5216
RES, AEC-Q200, 2R4, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R4, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R40FKEA 541-2.40HHTR-ND 84AH5216
Product Name RES 2.40 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 2R4, 1%, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details