Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.21ohms 1% CRCW06032R21FKEA

Description
Thick Film Resistors - SMD 1/10watt 2.21ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.21ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.21ohms 1% - CRCW06032R21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.21ohms 1%
CRCW06032R21FKEA
Thick Film Resistors - SMD 1/10watt 2.21ohms 1% CRCW06032R21FKEA
Thick Film Resistors - SMD 1/10watt 2.21ohms 1%

Thick Film Resistors - SMD 1/10watt 2.21ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.21HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21HHCT-ND
Chip Resistor - Surface Mount 541-2.21HHCT-ND
2.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21HHTR-ND
Chip Resistor - Surface Mount 541-2.21HHTR-ND
2.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21HHDKR-ND
Chip Resistor - Surface Mount 541-2.21HHDKR-ND
2.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032R21FKEA 541-2.21HHCT-ND
Product Name Thick Film Resistors - SMD 1/10watt 2.21ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details