Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R20FKTA

Description
RES SMD 2.2 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 2.2 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032R20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032R20FKTADKR-ND
RES SMD 2.2 OHM 1% 1/10W 0603

RES SMD 2.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032R20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032R20FKTACT-ND
RES SMD 2.2 OHM 1% 1/10W 0603

RES SMD 2.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032R20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032R20FKTATR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW06032R20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW06032R20FKTA
Resistor-Fixed-Single-Surface-Mount CRCW06032R20FKTA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06032R20FKTADKR-ND CRCW06032R20FKTA
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details