Vishay Precision Group Chip Resistor - Surface Mount CRCW06032R20FKEAC

Description
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5337-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5337-2-ND
Chip Resistor - Surface Mount 541-5337-2-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5337-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5337-6-ND
Chip Resistor - Surface Mount 541-5337-6-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5337-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5337-1-ND
Chip Resistor - Surface Mount 541-5337-1-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06032R20FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032R20FKEAC
Chip Resistor - Surface Mount CRCW06032R20FKEAC
RES 2.2 OHM 1% 1/10W 0603

RES 2.2 OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603-C 100 2R2 1% Et1 E3 Rohs Compliant Vishay - 59AC2117 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 2R2 1% Et1 E3 Rohs Compliant Vishay
59AC2117
D11/crcw0603-C 100 2R2 1% Et1 E3 Rohs Compliant Vishay 59AC2117
D11/CRCW0603-C 100 2R2 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 2R2 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
RES 2.2 OHM 1% 1/10W 0603 - 873-CRCW06032R20FKEAC - Utmel Electronic Limited
Hong Kong, China
RES 2.2 OHM 1% 1/10W 0603
873-CRCW06032R20FKEAC
RES 2.2 OHM 1% 1/10W 0603 873-CRCW06032R20FKEAC
RES 2.2 OHM 1% 1/10W 0603

RES 2.2 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-5337-2-ND CRCW06032R20FKEAC 59AC2117 873-CRCW06032R20FKEAC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603-C 100 2R2 1% Et1 E3 Rohs Compliant Vishay RES 2.2 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details