Vishay Intertechnology, Inc. RES 2.10 OHM 1/10W 1% 0603 SMD CRCW06032R10FKEA

Description
RES 2.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.10ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10 OHM 1/10W 1% 0603 SMD - CRCW06032R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 1/10W 1% 0603 SMD
CRCW06032R10FKEA
RES 2.10 OHM 1/10W 1% 0603 SMD CRCW06032R10FKEA
RES 2.10ohm 1/10W 1% 0603 SMD

RES 2.10ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10HHTR-ND
Chip Resistor - Surface Mount 541-2.10HHTR-ND
2.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10HHDKR-ND
Chip Resistor - Surface Mount 541-2.10HHDKR-ND
2.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10HHCT-ND
Chip Resistor - Surface Mount 541-2.10HHCT-ND
2.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 2R1, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R1, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5214
Res, Aec-Q200, 2R1, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5214
RES, AEC-Q200, 2R1, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R1, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06032R10FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06032R10FKEA
Resistors - Chip Resistor - Surface Mount CRCW06032R10FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032R10FKEA 541-2.10HHTR-ND 84AH5214 CRCW06032R10FKEA
Product Name RES 2.10 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 2R1, 1%, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details