Vishay Intertechnology, Inc. RES 2.05 OHM 1/10W 1% 0603 SMD CRCW06032R05FNTA

Description
RES 2.05ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.05ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 1/10W 1% 0603 SMD - CRCW06032R05FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1/10W 1% 0603 SMD
CRCW06032R05FNTA
RES 2.05 OHM 1/10W 1% 0603 SMD CRCW06032R05FNTA
RES 2.05ohm 1/10W 1% 0603 SMD

RES 2.05ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R05FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R05FNTA-ND
Chip Resistor - Surface Mount CRCW06032R05FNTA-ND
2.05 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.05 1% 200 Rt1 Rohs Compliant Vishay - 48P8606 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.05 1% 200 Rt1 Rohs Compliant Vishay
48P8606
Crcw0603 2.05 1% 200 Rt1 Rohs Compliant Vishay 48P8606
CRCW0603 2.05 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.05 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R05FNTA CRCW06032R05FNTA-ND 48P8606
Product Name RES 2.05 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.05 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details