Vishay Precision Group Chip Resistor - Surface Mount CRCW06032R05FNEA

Description
2.05 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.05HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05HTR-ND
Chip Resistor - Surface Mount 541-2.05HTR-ND
2.05 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0603,2.05,1%,T/R,RoHS Compliant - CRCW06032R05FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,2.05,1%,T/R,RoHS Compliant
CRCW06032R05FNEA
0603,2.05,1%,T/R,RoHS Compliant CRCW06032R05FNEA
0603,2.05,1%,T/R,RoH S Compliant

0603,2.05,1%,T/R,RoHS Compliant

Supplier's Site
D11/crcw0603 200 2R05 1% Et1 E3 Rohs Compliant Vishay - 48P8604 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 2R05 1% Et1 E3 Rohs Compliant Vishay
48P8604
D11/crcw0603 200 2R05 1% Et1 E3 Rohs Compliant Vishay 48P8604
D11/CRCW0603 200 2R05 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 2R05 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.05HTR-ND CRCW06032R05FNEA 48P8604
Product Name Chip Resistor - Surface Mount 0603,2.05,1%,T/R,RoHS Compliant D11/crcw0603 200 2R05 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details