Vishay Intertechnology, Inc. RES 2.05 OHM .25W 1% 0603 SMD CRCW06032R05FKEAHP

Description
RES 2.05ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.05ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM .25W 1% 0603 SMD - CRCW06032R05FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM .25W 1% 0603 SMD
CRCW06032R05FKEAHP
RES 2.05 OHM .25W 1% 0603 SMD CRCW06032R05FKEAHP
RES 2.05ohm .25W 1% 0603 SMD

RES 2.05ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R05FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R05FKEAHP-ND
Chip Resistor - Surface Mount CRCW06032R05FKEAHP-ND
2.05 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.05 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032R05FKEAHP CRCW06032R05FKEAHP-ND
Product Name RES 2.05 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers