Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R00JNTC

Description
2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R00JNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R00JNTC-ND
Chip Resistor - Surface Mount CRCW06032R00JNTC-ND
2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2 5% 200 Rt6 Rohs Compliant Vishay - 48P8603 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2 5% 200 Rt6 Rohs Compliant Vishay
48P8603
Crcw0603 2 5% 200 Rt6 Rohs Compliant Vishay 48P8603
CRCW0603 2 5% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 2 5% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06032R00JNTC-ND 48P8603
Product Name Chip Resistor - Surface Mount Crcw0603 2 5% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data