Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2ohms 5% CRCW06032R00JNTAE3

Description
Thick Film Resistors - SMD 1/10watt 2ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/10watt 2ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2ohms 5% - CRCW06032R00JNTAE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2ohms 5%
CRCW06032R00JNTAE3
Thick Film Resistors - SMD 1/10watt 2ohms 5% CRCW06032R00JNTAE3
Thick Film Resistors - SMD 1/10watt 2ohms 5%

Thick Film Resistors - SMD 1/10watt 2ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032R00JNTAE3
Product Name Thick Film Resistors - SMD 1/10watt 2ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details