Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2ohms 5% CRCW06032R00JNTA

Description
Thick Film Resistors - SMD 1/10watt 2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2ohms 5% - CRCW06032R00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2ohms 5%
CRCW06032R00JNTA
Thick Film Resistors - SMD 1/10watt 2ohms 5% CRCW06032R00JNTA
Thick Film Resistors - SMD 1/10watt 2ohms 5%

Thick Film Resistors - SMD 1/10watt 2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R00JNTA-ND
Chip Resistor - Surface Mount CRCW06032R00JNTA-ND
2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2 5% 200 Rt1 Rohs Compliant Vishay - 48P8602 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2 5% 200 Rt1 Rohs Compliant Vishay
48P8602
Crcw0603 2 5% 200 Rt1 Rohs Compliant Vishay 48P8602
CRCW0603 2 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R00JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032R00JNTA
Chip Resistor - Surface Mount CRCW06032R00JNTA
RES SMD 2 OHM 5% 1/10W 0603

RES SMD 2 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06032R00JNTA CRCW06032R00JNTA-ND 48P8602 CRCW06032R00JNTA
Product Name Thick Film Resistors - SMD 1/10watt 2ohms 5% Chip Resistor - Surface Mount Crcw0603 2 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers