Vishay Intertechnology, Inc. RES 2.0R 5% 0.1W 0603 CRCW06032R00FRT1

Description
RES 2.0R 5% 0.1W 0603
Request a Quote
Description
RES 2.0R 5% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.0R 5% 0.1W 0603 - CRCW06032R00FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0R 5% 0.1W 0603
CRCW06032R00FRT1
RES 2.0R 5% 0.1W 0603 CRCW06032R00FRT1
RES 2.0R 5% 0.1W 0603

RES 2.0R 5% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032R00FRT1
Product Name RES 2.0R 5% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details