Vishay Precision Group RES 2.00 OHM 1/10W 1% 0603 SMD CRCW06032R00FNTA

Description
RES 2.00ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1/10W 1% 0603 SMD - CRCW06032R00FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1/10W 1% 0603 SMD
CRCW06032R00FNTA
RES 2.00 OHM 1/10W 1% 0603 SMD CRCW06032R00FNTA
RES 2.00ohm 1/10W 1% 0603 SMD

RES 2.00ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R00FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R00FNTA-ND
Chip Resistor - Surface Mount CRCW06032R00FNTA-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3844
Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3844
RES, THICK FILM, 2R, 1%, 0.1W, 0603, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 2R, 1%, 0.1W, 0603, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R00FNTA CRCW06032R00FNTA-ND 07J3844
Product Name RES 2.00 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details