Vishay Precision Group Chip Resistor - Surface Mount CRCW06032R00FNEA

Description
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.00HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00HCT-ND
Chip Resistor - Surface Mount 541-2.00HCT-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00HDKR-ND
Chip Resistor - Surface Mount 541-2.00HDKR-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00HTR-ND
Chip Resistor - Surface Mount 541-2.00HTR-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2ohms 1% - CRCW06032R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2ohms 1%
CRCW06032R00FNEA
Thick Film Resistors - SMD 1/10watt 2ohms 1% CRCW06032R00FNEA
Thick Film Resistors - SMD 1/10watt 2ohms 1%

Thick Film Resistors - SMD 1/10watt 2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R00FNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032R00FNEA
Chip Resistor - Surface Mount CRCW06032R00FNEA
RES SMD 2 OHM 1% 1/10W 0603

RES SMD 2 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2R, 1%, 0.1W, 0603; Resistance Vishay - 52K8258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.1W, 0603; Resistance Vishay
52K8258
Res, Thick Film, 2R, 1%, 0.1W, 0603; Resistance Vishay 52K8258
RES, THICK FILM, 2R, 1%, 0.1W, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.1W, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3775
Res, Thick Film, 2R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3775
RES, THICK FILM, 2R, 1%, 0.1W, 0603, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.1W, 0603, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2.00HCT-ND CRCW06032R00FNEA CRCW06032R00FNEA 52K8258
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details