Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M94FKTA

Description
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M94FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M94FKTA-ND
Chip Resistor - Surface Mount CRCW06032M94FKTA-ND
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.94Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW06032M94FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.94Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW06032M94FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.94Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW06032M94FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.94Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.94Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 2.94Mohm, 100Mw, 1%; Resistance Vishay - 07J4110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.94Mohm, 100Mw, 1%; Resistance Vishay
07J4110
Resistor, Thick Film, 2.94Mohm, 100Mw, 1%; Resistance Vishay 07J4110
RESISTOR, THICK FILM, 2.94MOHM, 100mW, 1%; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.94MOHM, 100mW, 1%; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M94FKTA-ND CRCW06032M94FKTA 07J4110
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.94Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 2.94Mohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers