Thick Film Resistors - SMD 1/10watt 2.94Mohms 1%
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2M94, 1%, 0.1W, 0603, REEL; Resistance:2.94Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06032M94FKEA | 541-2.94MHDKR-ND | 52K8257 |
| Product Name | Thick Film Resistors - SMD 1/10watt 2.94Mohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 2M94, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 2.94E6 ohms | 2.94E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |