Vishay Intertechnology, Inc. RES 2.87M OHM 1/10W 1% 0603 SMD CRCW06032M87FKTA

Description
RES 2.87Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.87Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1/10W 1% 0603 SMD - CRCW06032M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1/10W 1% 0603 SMD
CRCW06032M87FKTA
RES 2.87M OHM 1/10W 1% 0603 SMD CRCW06032M87FKTA
RES 2.87Mohm 1/10W 1% 0603 SMD

RES 2.87Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M87FKTA-ND
Chip Resistor - Surface Mount CRCW06032M87FKTA-ND
2.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.87M 1% 100 Rt1 Rohs Compliant Vishay - 48P8598 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.87M 1% 100 Rt1 Rohs Compliant Vishay
48P8598
Crcw0603 2.87M 1% 100 Rt1 Rohs Compliant Vishay 48P8598
CRCW0603 2.87M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 2.87M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M87FKTA CRCW06032M87FKTA-ND 48P8598
Product Name RES 2.87M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.87M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers