Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M80FKTA

Description
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M80FKTA-ND
Chip Resistor - Surface Mount CRCW06032M80FKTA-ND
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.80M OHM 1/10W 1% 0603 SMD - CRCW06032M80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80M OHM 1/10W 1% 0603 SMD
CRCW06032M80FKTA
RES 2.80M OHM 1/10W 1% 0603 SMD CRCW06032M80FKTA
RES 2.80Mohm 1/10W 1% 0603 SMD

RES 2.80Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 2.8M 1% 100 Rt1 Rohs Compliant Vishay - 48P8596 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.8M 1% 100 Rt1 Rohs Compliant Vishay
48P8596
Crcw0603 2.8M 1% 100 Rt1 Rohs Compliant Vishay 48P8596
CRCW0603 2.8M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 2.8M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M80FKTA-ND CRCW06032M80FKTA 48P8596
Product Name Chip Resistor - Surface Mount RES 2.80M OHM 1/10W 1% 0603 SMD Crcw0603 2.8M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details