Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M80FKEA

Description
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.80MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80MHDKR-ND
Chip Resistor - Surface Mount 541-2.80MHDKR-ND
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80MHTR-ND
Chip Resistor - Surface Mount 541-2.80MHTR-ND
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80MHCT-ND
Chip Resistor - Surface Mount 541-2.80MHCT-ND
2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.80M OHM 1/10W 1% 0603 SMD - CRCW06032M80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80M OHM 1/10W 1% 0603 SMD
CRCW06032M80FKEA
RES 2.80M OHM 1/10W 1% 0603 SMD CRCW06032M80FKEA
RES 2.80Mohm 1/10W 1% 0603 SMD

RES 2.80Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 2M8, 1%, 0.1W, 0603; Resistance Vishay - 51P0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M8, 1%, 0.1W, 0603; Resistance Vishay
51P0233
Res, Thick Film, 2M8, 1%, 0.1W, 0603; Resistance Vishay 51P0233
RES, THICK FILM, 2M8, 1%, 0.1W, 0603; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M8, 1%, 0.1W, 0603; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M8, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3531
Res, Thick Film, 2M8, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3531
RES, THICK FILM, 2M8, 1%, 0.1W, 0603, REEL; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M8, 1%, 0.1W, 0603, REEL; Resistance:2.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.80MHDKR-ND CRCW06032M80FKEA 51P0233 47P3531
Product Name Chip Resistor - Surface Mount RES 2.80M OHM 1/10W 1% 0603 SMD Res, Thick Film, 2M8, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M8, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers