Vishay Precision Group Thick Film Resistors - SMD 1/10watt 2.74Mohms 1% CRCW06032M74FKEA

Description
Thick Film Resistors - SMD 1/10watt 2.74Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.74Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.74Mohms 1% - CRCW06032M74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.74Mohms 1%
CRCW06032M74FKEA
Thick Film Resistors - SMD 1/10watt 2.74Mohms 1% CRCW06032M74FKEA
Thick Film Resistors - SMD 1/10watt 2.74Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.74Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.74MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74MHDKR-ND
Chip Resistor - Surface Mount 541-2.74MHDKR-ND
2.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74MHCT-ND
Chip Resistor - Surface Mount 541-2.74MHCT-ND
2.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74MHTR-ND
Chip Resistor - Surface Mount 541-2.74MHTR-ND
2.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M74, 1%, 0.1W, 0603; Resistance Vishay - 51P0232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M74, 1%, 0.1W, 0603; Resistance Vishay
51P0232
Res, Thick Film, 2M74, 1%, 0.1W, 0603; Resistance Vishay 51P0232
RES, THICK FILM, 2M74, 1%, 0.1W, 0603; Resistance:2.74Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M74, 1%, 0.1W, 0603; Resistance:2.74Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4165
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4165
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
D11/crcw0603 100 2M74 1% Et1 E3 Vishay - 79AH0232 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 2M74 1% Et1 E3 Vishay
79AH0232
D11/crcw0603 100 2M74 1% Et1 E3 Vishay 79AH0232
D11/CRCW0603 100 2M74 1% ET1 E3

D11/CRCW0603 100 2M74 1% ET1 E3

Supplier's Site
Res, Thick Film, 2M74, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M74, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3530
Res, Thick Film, 2M74, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3530
RES, THICK FILM, 2M74, 1%, 0.1W, 0603, REEL; Resistance:2.74Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M74, 1%, 0.1W, 0603, REEL; Resistance:2.74Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032M74FKEA 541-2.74MHDKR-ND 51P0232 27W4165 79AH0232 47P3530
Product Name Thick Film Resistors - SMD 1/10watt 2.74Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M74, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay D11/crcw0603 100 2M74 1% Et1 E3 Vishay Res, Thick Film, 2M74, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Resistance Range 2.74E6 ohms 2.74E6 ohms 2.74E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers