Vishay Intertechnology, Inc. SMD 10W Resistor CRCW06032M70JNEA

Description
2.7M Ohm 5% 1/10W 0603 SMD Resistor Product overview: CRCW06032M70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032M70JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7M Ohm 5% 1/10W 0603 SMD Resistor Product overview: CRCW06032M70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032M70JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CRCW06032M70JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06032M70JNEA
SMD 10W Resistor 52-CRCW06032M70JNEA
2.7M Ohm 5% 1/10W 0603 SMD Resistor Product overview: CRCW06032M70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032M70JNEA can be used for catalog matching and distributor lookup.

2.7M Ohm 5% 1/10W 0603 SMD Resistor Product overview: CRCW06032M70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032M70JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1224392-CRCW06032M70JNEA
Resistors - Chip Resistor - Surface Mount 1224392-CRCW06032M70JNEA
Win Source Part Number: 1224392-CRCW06032M70 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 MOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 200 2M7 5% ET1 E3,541-2.7MGDKR,541- 2.7MGCT,541-2.7MGTR Base Product Number: CRCW0603

Win Source Part Number: 1224392-CRCW06032M70JNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 MOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 200 2M7 5% ET1 E3,541-2.7MGDKR,541-2.7MGCT,541-2.7MGTR
Base Product Number: CRCW0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.7Mohms 5% - CRCW06032M70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.7Mohms 5%
CRCW06032M70JNEA
Thick Film Resistors - SMD 1/10watt 2.7Mohms 5% CRCW06032M70JNEA
Thick Film Resistors - SMD 1/10watt 2.7Mohms 5%

Thick Film Resistors - SMD 1/10watt 2.7Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.7MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7MGTR-ND
Chip Resistor - Surface Mount 541-2.7MGTR-ND
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7MGCT-ND
Chip Resistor - Surface Mount 541-2.7MGCT-ND
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7MGDKR-ND
Chip Resistor - Surface Mount 541-2.7MGDKR-ND
2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.7Mohm, 100Mw, 5%, Full Reel; Resistance Vishay - 59M6779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Mohm, 100Mw, 5%, Full Reel; Resistance Vishay
59M6779
Resistor, Thick Film, 2.7Mohm, 100Mw, 5%, Full Reel; Resistance Vishay 59M6779
RESISTOR, THICK FILM, 2.7MOHM, 100mW, 5%, FULL REEL; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7MOHM, 100mW, 5%, FULL REEL; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06032M70JNEA 1224392-CRCW06032M70JNEA CRCW06032M70JNEA 541-2.7MGTR-ND 59M6779
Product Name SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.7Mohms 5% Chip Resistor - Surface Mount Resistor, Thick Film, 2.7Mohm, 100Mw, 5%, Full Reel; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers