Vishay Intertechnology, Inc. RES 2.70M OHM 1/10W 1% 0603 SMD CRCW06032M70FKTA

Description
RES 2.70Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.70Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1/10W 1% 0603 SMD - CRCW06032M70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1/10W 1% 0603 SMD
CRCW06032M70FKTA
RES 2.70M OHM 1/10W 1% 0603 SMD CRCW06032M70FKTA
RES 2.70Mohm 1/10W 1% 0603 SMD

RES 2.70Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M70FKTA-ND
Chip Resistor - Surface Mount CRCW06032M70FKTA-ND
2.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.7M 1% 100 Rt1 Rohs Compliant Vishay - 48P8591 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.7M 1% 100 Rt1 Rohs Compliant Vishay
48P8591
Crcw0603 2.7M 1% 100 Rt1 Rohs Compliant Vishay 48P8591
CRCW0603 2.7M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 2.7M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M70FKTA CRCW06032M70FKTA-ND 48P8591
Product Name RES 2.70M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.7M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details