Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06032M70FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 26W9246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
26W9246
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 26W9246
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9246
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details