RES 2.70Mohm 1/10W 1% 0603 SMD
2.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.7 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
THICK FILM RESISTOR, 2.7MOHM, 100mW, 1%; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes
RES, THICK FILM, 2M7, 1%, 0.1W, 0603, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06032M70FKEA | 541-2.70MHTR-ND | 89M6745 | 89M6746 |
| Product Name | RES 2.70M OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount | Thick Film Resistor, 2.7Mohm, 100Mw, 1%; Resistance Vishay | Res, Thick Film, 2M7, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 2.70E6 ohms | 2.70E6 ohms | 2.70E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor | Single Resistor |