Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M67FKTA

Description
2.67 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M67FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M67FKTA-ND
Chip Resistor - Surface Mount CRCW06032M67FKTA-ND
2.67 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.67 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.67M OHM 1/10W 1% 0603 SMD - CRCW06032M67FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/10W 1% 0603 SMD
CRCW06032M67FKTA
RES 2.67M OHM 1/10W 1% 0603 SMD CRCW06032M67FKTA
RES 2.67Mohm 1/10W 1% 0603 SMD

RES 2.67Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 2.67M 1% 100 Rt1 Rohs Compliant Vishay - 48P8589 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.67M 1% 100 Rt1 Rohs Compliant Vishay
48P8589
Crcw0603 2.67M 1% 100 Rt1 Rohs Compliant Vishay 48P8589
CRCW0603 2.67M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 2.67M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M67FKTA-ND CRCW06032M67FKTA 48P8589
Product Name Chip Resistor - Surface Mount RES 2.67M OHM 1/10W 1% 0603 SMD Crcw0603 2.67M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details