Vishay Intertechnology, Inc. RES 2.55M OHM 1/10W 1% 0603 SMD CRCW06032M55FKTA

Description
RES 2.55Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.55Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/10W 1% 0603 SMD - CRCW06032M55FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/10W 1% 0603 SMD
CRCW06032M55FKTA
RES 2.55M OHM 1/10W 1% 0603 SMD CRCW06032M55FKTA
RES 2.55Mohm 1/10W 1% 0603 SMD

RES 2.55Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M55FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M55FKTA-ND
Chip Resistor - Surface Mount CRCW06032M55FKTA-ND
2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.55M 1% 100 Rt1 Rohs Compliant Vishay - 48P8585 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.55M 1% 100 Rt1 Rohs Compliant Vishay
48P8585
Crcw0603 2.55M 1% 100 Rt1 Rohs Compliant Vishay 48P8585
CRCW0603 2.55M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 2.55M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M55FKTA CRCW06032M55FKTA-ND 48P8585
Product Name RES 2.55M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.55M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers