Vishay Intertechnology, Inc. RES 2.55M OHM 1/10W 1% 0603 SMD CRCW06032M55FKEA

Description
RES 2.55Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.55Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/10W 1% 0603 SMD - CRCW06032M55FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/10W 1% 0603 SMD
CRCW06032M55FKEA
RES 2.55M OHM 1/10W 1% 0603 SMD CRCW06032M55FKEA
RES 2.55Mohm 1/10W 1% 0603 SMD

RES 2.55Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.55MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55MHTR-ND
Chip Resistor - Surface Mount 541-2.55MHTR-ND
2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55MHCT-ND
Chip Resistor - Surface Mount 541-2.55MHCT-ND
2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55MHDKR-ND
Chip Resistor - Surface Mount 541-2.55MHDKR-ND
2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M55, 1%, 0.1W, 0603; Resistance Vishay - 51P0229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M55, 1%, 0.1W, 0603; Resistance Vishay
51P0229
Res, Thick Film, 2M55, 1%, 0.1W, 0603; Resistance Vishay 51P0229
RES, THICK FILM, 2M55, 1%, 0.1W, 0603; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M55, 1%, 0.1W, 0603; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M55, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M55, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3527
Res, Thick Film, 2M55, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3527
RES, THICK FILM, 2M55, 1%, 0.1W, 0603, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M55, 1%, 0.1W, 0603, REEL; Resistance:2.55Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032M55FKEA 541-2.55MHTR-ND 51P0229 47P3527
Product Name RES 2.55M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M55, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M55, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.55E6 ohms 2.55E6 ohms 2.55E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details