Vishay Precision Group Thick Film Resistors - SMD 1/10watt 2.43Mohms 1% CRCW06032M43FKEA

Description
Thick Film Resistors - SMD 1/10watt 2.43Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.43Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.43Mohms 1% - CRCW06032M43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.43Mohms 1%
CRCW06032M43FKEA
Thick Film Resistors - SMD 1/10watt 2.43Mohms 1% CRCW06032M43FKEA
Thick Film Resistors - SMD 1/10watt 2.43Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.43Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.43MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43MHTR-ND
Chip Resistor - Surface Mount 541-2.43MHTR-ND
2.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43MHCT-ND
Chip Resistor - Surface Mount 541-2.43MHCT-ND
2.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43MHDKR-ND
Chip Resistor - Surface Mount 541-2.43MHDKR-ND
2.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M43, 1%, 0.1W, 0603; Resistance Vishay - 51P0228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.1W, 0603; Resistance Vishay
51P0228
Res, Thick Film, 2M43, 1%, 0.1W, 0603; Resistance Vishay 51P0228
RES, THICK FILM, 2M43, 1%, 0.1W, 0603; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.1W, 0603; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M43, 1%, 0.1W, 0603, Reel; Resistance Vishay - 20M3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.1W, 0603, Reel; Resistance Vishay
20M3631
Res, Thick Film, 2M43, 1%, 0.1W, 0603, Reel; Resistance Vishay 20M3631
RES, THICK FILM, 2M43, 1%, 0.1W, 0603, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.1W, 0603, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032M43FKEA 541-2.43MHTR-ND 51P0228 20M3631
Product Name Thick Film Resistors - SMD 1/10watt 2.43Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M43, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M43, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.43E6 ohms 2.43E6 ohms 2.43E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details