Vishay Intertechnology, Inc. RES 2.4M OHM 1/10W 5% 0603 SMD CRCW06032M40JNTA

Description
RES 2.4Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.4Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1/10W 5% 0603 SMD - CRCW06032M40JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/10W 5% 0603 SMD
CRCW06032M40JNTA
RES 2.4M OHM 1/10W 5% 0603 SMD CRCW06032M40JNTA
RES 2.4Mohm 1/10W 5% 0603 SMD

RES 2.4Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M40JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M40JNTA-ND
Chip Resistor - Surface Mount CRCW06032M40JNTA-ND
2.4 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.4M 5% 200 Rt1 Rohs Compliant Vishay - 48P8579 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.4M 5% 200 Rt1 Rohs Compliant Vishay
48P8579
Crcw0603 2.4M 5% 200 Rt1 Rohs Compliant Vishay 48P8579
CRCW0603 2.4M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.4M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M40JNTA CRCW06032M40JNTA-ND 48P8579
Product Name RES 2.4M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.4M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.40E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers