Vishay Precision Group RES 2.40M OHM 1/10W 1% 0603 SMD CRCW06032M40FKEA

Description
RES 2.40Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.40Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40M OHM 1/10W 1% 0603 SMD - CRCW06032M40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40M OHM 1/10W 1% 0603 SMD
CRCW06032M40FKEA
RES 2.40M OHM 1/10W 1% 0603 SMD CRCW06032M40FKEA
RES 2.40Mohm 1/10W 1% 0603 SMD

RES 2.40Mohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790175
Surface Mount Resistors 6790175
Vishay CRCW06032M40FKEA

Vishay CRCW06032M40FKEA

Supplier's Site
Surface Mount Resistors - 1818039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818039
Surface Mount Resistors 1818039
Vishay CRCW06032M40FKEA

Vishay CRCW06032M40FKEA

Supplier's Site
Surface Mount Resistors - 1694336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694336
Surface Mount Resistors 1694336
Vishay CRCW06032M40FKEA

Vishay CRCW06032M40FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053078-CRCW06032M40FKEA
Resistors - Chip Resistor - Surface Mount 1053078-CRCW06032M40FKEA
Win Source Part Number: 1053078-CRCW06032M40 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 MOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): RC0603FR-072M4L; AC0603FR-072M4L; RC0603FR-072M2L; RK73H1JTTD2204F; RK73H1JTTD2214F; RK73H1JTTD2494FCRCW0 6032M40FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.40MHCT,541-2.4 0MHTR,D11/CRCW0603 100 2M4 1% ET1 E3,541-2.40MHDKR Base Product Number: CRCW0603

Win Source Part Number: 1053078-CRCW06032M40FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.4 MOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): RC0603FR-072M4L; AC0603FR-072M4L; RC0603FR-072M2L; RK73H1JTTD2204F; RK73H1JTTD2214F; RK73H1JTTD2494FCRCW06032M40FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.40MHCT,541-2.40MHTR,D11/CRCW0603 100 2M4 1% ET1 E3,541-2.40MHDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MHDKR-ND
Chip Resistor - Surface Mount 541-2.40MHDKR-ND
2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MHTR-ND
Chip Resistor - Surface Mount 541-2.40MHTR-ND
2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40MHCT-ND
Chip Resistor - Surface Mount 541-2.40MHCT-ND
2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V Resistor - 52-CRCW06032M40FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW06032M40FKEA
SMD 75V Resistor 52-CRCW06032M40FKEA
2.4MΩ 1% 75V Thick Film SMD Chip Resistor 0603 Product overview: CRCW06032M40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032M40FKEA can be used for catalog matching and distributor lookup.

2.4MΩ 1% 75V Thick Film SMD Chip Resistor 0603 Product overview: CRCW06032M40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032M40FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06032M40FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032M40FKEA
Chip Resistor - Surface Mount CRCW06032M40FKEA
RES SMD 2.4M OHM 1% 1/10W 0603

RES SMD 2.4M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2M4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6744
Res, Thick Film, 2M4, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6744
RES, THICK FILM, 2M4, 1%, 0.1W, 0603, REEL; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M4, 1%, 0.1W, 0603, REEL; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M4, 1%, 0.1W, 0603; Resistance Vishay - 89M6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 1%, 0.1W, 0603; Resistance Vishay
89M6743
Res, Thick Film, 2M4, 1%, 0.1W, 0603; Resistance Vishay 89M6743
RES, THICK FILM, 2M4, 1%, 0.1W, 0603; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M4, 1%, 0.1W, 0603; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2758 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2758
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2758
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06032M40FKEA 6790175 1818039 1053078-CRCW06032M40FKEA 541-2.40MHDKR-ND 52-CRCW06032M40FKEA CRCW06032M40FKEA 89M6744 89M6743 24W2758
Product Name RES 2.40M OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 2M4, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2M4, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.40E6 ohms 0.0024 ohms 2.40E6 ohms 0.0024 ohms 2.40E6 ohms 2.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers