Vishay Precision Group RES 2.37M OHM 1/10W 1% 0603 SMD CRCW06032M37FKEA

Description
RES 2.37Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.37Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/10W 1% 0603 SMD - CRCW06032M37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/10W 1% 0603 SMD
CRCW06032M37FKEA
RES 2.37M OHM 1/10W 1% 0603 SMD CRCW06032M37FKEA
RES 2.37Mohm 1/10W 1% 0603 SMD

RES 2.37Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MHCT-ND
Chip Resistor - Surface Mount 541-2.37MHCT-ND
2.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MHDKR-ND
Chip Resistor - Surface Mount 541-2.37MHDKR-ND
2.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37MHTR-ND
Chip Resistor - Surface Mount 541-2.37MHTR-ND
2.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M37, 1%, 0.1W, 0603; Resistance Vishay - 51P0226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M37, 1%, 0.1W, 0603; Resistance Vishay
51P0226
Res, Thick Film, 2M37, 1%, 0.1W, 0603; Resistance Vishay 51P0226
RES, THICK FILM, 2M37, 1%, 0.1W, 0603; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M37, 1%, 0.1W, 0603; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M37, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M37, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3526
Res, Thick Film, 2M37, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3526
RES, THICK FILM, 2M37, 1%, 0.1W, 0603, REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M37, 1%, 0.1W, 0603, REEL; Resistance:2.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032M37FKEA 541-2.37MHCT-ND 51P0226 47P3526
Product Name RES 2.37M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M37, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M37, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.37E6 ohms 2.37E6 ohms 2.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details