Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW06032M32FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327265-CRCW06032M32 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.32 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.32MHCT,D11/CRC W0603 100 2M32 1% ET1 E3,541-2.32MHTR,541- 2.32MHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327265-CRCW06032M32 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.32 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.32MHCT,D11/CRC W0603 100 2M32 1% ET1 E3,541-2.32MHTR,541- 2.32MHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327265-CRCW06032M32FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327265-CRCW06032M32FKEA
Resistors - Chip Resistor - Surface Mount 1327265-CRCW06032M32FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327265-CRCW06032M32 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.32 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.32MHCT,D11/CRC W0603 100 2M32 1% ET1 E3,541-2.32MHTR,541- 2.32MHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327265-CRCW06032M32FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.32 MOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.32MHCT,D11/CRCW0603 100 2M32 1% ET1 E3,541-2.32MHTR,541-2.32MHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MHCT-ND
Chip Resistor - Surface Mount 541-2.32MHCT-ND
2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MHTR-ND
Chip Resistor - Surface Mount 541-2.32MHTR-ND
2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32MHDKR-ND
Chip Resistor - Surface Mount 541-2.32MHDKR-ND
2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.32M OHM 1/10W 1% 0603 SMD - CRCW06032M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1/10W 1% 0603 SMD
CRCW06032M32FKEA
RES 2.32M OHM 1/10W 1% 0603 SMD CRCW06032M32FKEA
RES 2.32Mohm 1/10W 1% 0603 SMD

RES 2.32Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 2M32, 1%, 0.1W, 0603; Resistance Vishay - 51P0225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.1W, 0603; Resistance Vishay
51P0225
Res, Thick Film, 2M32, 1%, 0.1W, 0603; Resistance Vishay 51P0225
RES, THICK FILM, 2M32, 1%, 0.1W, 0603; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.1W, 0603; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89C0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
89C0163
Res, Thick Film, 2M32, 1%, 0.1W, 0603, Reel; Resistance Vishay 89C0163
RES, THICK FILM, 2M32, 1%, 0.1W, 0603, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M32, 1%, 0.1W, 0603, REEL; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1327265-CRCW06032M32FKEA 541-2.32MHCT-ND CRCW06032M32FKEA 51P0225 89C0163
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.32M OHM 1/10W 1% 0603 SMD Res, Thick Film, 2M32, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M32, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.32E6 ohms 2.32E6 ohms 2.32E6 ohms 2.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details