The Vishay Thick Film Chip Resistor, part number 52K8252, is a 0603 size resistor with a resistance value of 2.21 MΩ and a tolerance of ±1%. It has a power rating of 0.1W and a maximum voltage rating of 75V. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It features a temperature coefficient of ±100 ppm/K, ensuring stability over varying temperatures. The resistor is constructed with a metal glaze on high-quality ceramic, providing durability and reliability. It is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts. The product is RoHS compliant, making it suitable for environmentally conscious designs.
2.21 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.21 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.21 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2M21, 1%, 0.1W, 0603; Resistance:2.21Mohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 2.21M OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06032M21FKEA | 541-2.21MHCT-ND | 52K8252 | 27W4155 | CRCW06032M21FKEA |
| Product Name | CRCW06032M21FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 2M21, 1%, 0.1W, 0603; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |