Vishay Precision Group Thick Film Resistors - SMD 1/10watt 2.2Mohms 1% CRCW06032M20FKEA

Description
Thick Film Resistors - SMD 1/10watt 2.2Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.2Mohms 1% - CRCW06032M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.2Mohms 1%
CRCW06032M20FKEA
Thick Film Resistors - SMD 1/10watt 2.2Mohms 1% CRCW06032M20FKEA
Thick Film Resistors - SMD 1/10watt 2.2Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.2Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MHCT-ND
Chip Resistor - Surface Mount 541-2.20MHCT-ND
2.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MHTR-ND
Chip Resistor - Surface Mount 541-2.20MHTR-ND
2.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20MHDKR-ND
Chip Resistor - Surface Mount 541-2.20MHDKR-ND
2.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790162
Surface Mount Resistors 6790162
Vishay CRCW06032M20FKEA

Vishay CRCW06032M20FKEA

Supplier's Site
Surface Mount Resistors - 6790162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790162P
Surface Mount Resistors 6790162P
Vishay CRCW06032M20FKEA

Vishay CRCW06032M20FKEA

Supplier's Site
Surface Mount Resistors - 1694333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694333
Surface Mount Resistors 1694333
Vishay CRCW06032M20FKEA

Vishay CRCW06032M20FKEA

Supplier's Site
Surface Mount Resistors - 1817792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817792
Surface Mount Resistors 1817792
Vishay CRCW06032M20FKEA

Vishay CRCW06032M20FKEA

Supplier's Site
Res, Thick Film, 2M2, 1%, 0.1W, 0603; Resistance Vishay - 89M6741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.1W, 0603; Resistance Vishay
89M6741
Res, Thick Film, 2M2, 1%, 0.1W, 0603; Resistance Vishay 89M6741
RES, THICK FILM, 2M2, 1%, 0.1W, 0603; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.1W, 0603; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6742
Res, Thick Film, 2M2, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6742
RES, THICK FILM, 2M2, 1%, 0.1W, 0603, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.1W, 0603, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4154
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4154
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032M20FKEA 541-2.20MHCT-ND 6790162 6790162P 89M6741 89M6742 27W4154
Product Name Thick Film Resistors - SMD 1/10watt 2.2Mohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2M2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.20E6 ohms 0.0022 ohms 2.20E6 ohms 2.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details