Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06032M15FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4153
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4153
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2752
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2752
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4153
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details