Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.11Mohms 1% CRCW06032M11FKTA

Description
Thick Film Resistors - SMD 1/10watt 2.11Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.11Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.11Mohms 1% - CRCW06032M11FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.11Mohms 1%
CRCW06032M11FKTA
Thick Film Resistors - SMD 1/10watt 2.11Mohms 1% CRCW06032M11FKTA
Thick Film Resistors - SMD 1/10watt 2.11Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.11Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M11FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M11FKTA-ND
Chip Resistor - Surface Mount CRCW06032M11FKTA-ND
2.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.11 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032M11FKTA CRCW06032M11FKTA-ND
Product Name Thick Film Resistors - SMD 1/10watt 2.11Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 2.11E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers