Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M10FKEA

Description
2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.10MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MHCT-ND
Chip Resistor - Surface Mount 541-2.10MHCT-ND
2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MHDKR-ND
Chip Resistor - Surface Mount 541-2.10MHDKR-ND
2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10MHTR-ND
Chip Resistor - Surface Mount 541-2.10MHTR-ND
2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.1Mohms 1% - CRCW06032M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.1Mohms 1%
CRCW06032M10FKEA
Thick Film Resistors - SMD 1/10watt 2.1Mohms 1% CRCW06032M10FKEA
Thick Film Resistors - SMD 1/10watt 2.1Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.1Mohms 1%

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 2.1MΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06032M10FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 2.1MΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06032M10FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 2.1MΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06032M10FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 2.1MΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 2.1MΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
RES SMD 2.1M OHM 1% 1/10W 0603 - 873-CRCW06032M10FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.1M OHM 1% 1/10W 0603
873-CRCW06032M10FKEA
RES SMD 2.1M OHM 1% 1/10W 0603 873-CRCW06032M10FKEA
RES SMD 2.1M OHM 1% 1/10W 0603

RES SMD 2.1M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2M1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M1, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6740
Res, Thick Film, 2M1, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6740
RES, THICK FILM, 2M1, 1%, 0.1W, 0603, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M1, 1%, 0.1W, 0603, REEL; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.1Mohm, 100Mw, 1%; Resistance Vishay - 89M6739 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.1Mohm, 100Mw, 1%; Resistance Vishay
89M6739
Thick Film Resistor, 2.1Mohm, 100Mw, 1%; Resistance Vishay 89M6739
THICK FILM RESISTOR, 2.1MOHM, 100mW, 1%; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

THICK FILM RESISTOR, 2.1MOHM, 100mW, 1%; Resistance:2.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4152
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4152
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.10MHCT-ND CRCW06032M10FKEA 17930-CRCW06032M10FKEA 873-CRCW06032M10FKEA 89M6740 89M6739 27W4152
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.1Mohms 1% 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 2.1MΩ 0603 Chip Resistor - Surface Mount ROHS RES SMD 2.1M OHM 1% 1/10W 0603 Res, Thick Film, 2M1, 1%, 0.1W, 0603, Reel; Resistance Vishay Thick Film Resistor, 2.1Mohm, 100Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details