Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.05Mohms 1% CRCW06032M05FKEB

Description
Thick Film Resistors - SMD 1/10watt 2.05Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.05Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.05Mohms 1% - CRCW06032M05FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.05Mohms 1%
CRCW06032M05FKEB
Thick Film Resistors - SMD 1/10watt 2.05Mohms 1% CRCW06032M05FKEB
Thick Film Resistors - SMD 1/10watt 2.05Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.05Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M05FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M05FKEB-ND
Chip Resistor - Surface Mount CRCW06032M05FKEB-ND
2.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032M05FKEB CRCW06032M05FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 2.05Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers