2.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 2.05Mohm 1/10W 1% 0603 SMD
RES, THICK FILM, 2M05, 1%, 0.1W, 0603; Resistance:2.05Mohm;
RES, THICK FILM, 2M05, 1%, 0.1W, 0603, REEL; Resistance:2.05Mohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-2.05MHDKR-ND | CRCW06032M05FKEA | 51P0222 | 42K3774 | 27W4151 |
| Product Name | Chip Resistor - Surface Mount | RES 2.05M OHM 1/10W 1% 0603 SMD | Res, Thick Film, 2M05, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 2M05, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |