Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M00JNTB

Description
2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M00JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M00JNTB-ND
Chip Resistor - Surface Mount CRCW06032M00JNTB-ND
2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 65J0716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
65J0716
Resistor,metal Glaze,2Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 65J0716
Resistor,Metal Glaze,2MOhms,75WV,5+ /-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,2MOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06032M00JNTB-ND 65J0716
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,2Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details