Vishay Precision Group RES 2.0M OHM 1/10W 5% 0603 SMD CRCW06032M00JNEA

Description
RES 2.0Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.0Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0M OHM 1/10W 5% 0603 SMD - CRCW06032M00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/10W 5% 0603 SMD
CRCW06032M00JNEA
RES 2.0M OHM 1/10W 5% 0603 SMD CRCW06032M00JNEA
RES 2.0Mohm 1/10W 5% 0603 SMD

RES 2.0Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MGDKR-ND
Chip Resistor - Surface Mount 541-2.0MGDKR-ND
2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MGCT-ND
Chip Resistor - Surface Mount 541-2.0MGCT-ND
2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0MGTR-ND
Chip Resistor - Surface Mount 541-2.0MGTR-ND
2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M, 5%, 0.1W, 0603; Resistance Vishay - 89M6738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.1W, 0603; Resistance Vishay
89M6738
Res, Thick Film, 2M, 5%, 0.1W, 0603; Resistance Vishay 89M6738
RES, THICK FILM, 2M, 5%, 0.1W, 0603; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.1W, 0603; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M, 5%, 0.1W, 0603, Reel; Resistance Vishay - 29H3909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.1W, 0603, Reel; Resistance Vishay
29H3909
Res, Thick Film, 2M, 5%, 0.1W, 0603, Reel; Resistance Vishay 29H3909
RES, THICK FILM, 2M, 5%, 0.1W, 0603, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.1W, 0603, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032M00JNEA 541-2.0MGDKR-ND 89M6738 29H3909
Product Name RES 2.0M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2M, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2M, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details