Vishay Precision Group RES 2.94K OHM 1/10W 1% 0603 SMD CRCW06032K94FKTA

Description
RES 2.94Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.94Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/10W 1% 0603 SMD - CRCW06032K94FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/10W 1% 0603 SMD
CRCW06032K94FKTA
RES 2.94K OHM 1/10W 1% 0603 SMD CRCW06032K94FKTA
RES 2.94Kohm 1/10W 1% 0603 SMD

RES 2.94Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K94FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K94FKTA-ND
Chip Resistor - Surface Mount CRCW06032K94FKTA-ND
2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4107
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4107
RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032K94FKTA CRCW06032K94FKTA-ND 07J4107
Product Name RES 2.94K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2940 ohms 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details