Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06032K94FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3834
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3834
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2748 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2748
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2748
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3834
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers