Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K94FKEA

Description
2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.94KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94KHDKR-ND
Chip Resistor - Surface Mount 541-2.94KHDKR-ND
2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94KHTR-ND
Chip Resistor - Surface Mount 541-2.94KHTR-ND
2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94KHCT-ND
Chip Resistor - Surface Mount 541-2.94KHCT-ND
2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.94Kohms 1% - CRCW06032K94FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.94Kohms 1%
CRCW06032K94FKEA
Thick Film Resistors - SMD 1/10watt 2.94Kohms 1% CRCW06032K94FKEA
Thick Film Resistors - SMD 1/10watt 2.94Kohms 1%

Thick Film Resistors - SMD 1/10watt 2.94Kohms 1%

Supplier's Site
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3773
Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3773
RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Vishay - 52K8248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Vishay
52K8248
Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Vishay 52K8248
RES, THICK FILM, 2K94, 1%, 0.1W, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K94, 1%, 0.1W, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.94KHDKR-ND CRCW06032K94FKEA 42K3773 52K8248
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.94Kohms 1% Res, Thick Film, 2K94, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2K94, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details